EN
  • EN
  • DE
  • IT

NRVBM120LT1G

Part No NRVBM120LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A POWERMITE / Diode Schottky 20 V 1A Surface Mount Powermite
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 10 V
Mounting Surface Mount
Case / Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NRVBM120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBM120LT1GTR,488-NRVBM120LT1GDKR,NRVBM120LT1G-ND,488-NRVBM120LT1GCT
Standard Package 3,000
Win Source Part Number 1325596-NRVBM120LT1G
Ultra Librarian 3D Model Ultra Librarian NRVBM120LT1G CAD Model

Description

ON Semiconductor NRVBM120LT1G Overview

The NRVBM120LT1G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to offer efficient and fast switching capabilities with a low forward voltage drop, making it an ideal choice for a multitude of applications, including power supply, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The NRVBM120LT1G has a maximum repetitive peak reverse voltage (VRRM) of 20V, which ensures it can handle the demands of various circuits without breakdown.
  • Current Capacity: It offers a high forward continuous current of 1A, which is suitable for many electronic devices and power circuits.
  • Low Forward Voltage Drop: This device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: The Schottky Barrier Rectifier is designed for fast switching applications, providing quick response times that are essential for high-frequency operations.
  • Thermal Performance: With its power package, the NRVBM120LT1G is capable of superior thermal performance, ensuring reliability even under high-temperature working conditions.
  • Package: The device comes in a compact SOD-123 package, which is ideal for space-constrained applications while providing robust mechanical and thermal characteristics.

Applications

The versatility of the NRVBM120LT1G allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • OR-ing diode
  • Reverse battery protection
  • Power management devices
  • Automotive applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NRVBM120LT1G is no exception. It is designed to meet the stringent requirements of industrial and automotive applications. The device is also RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

In summary, the NRVBM120LT1G from ON Semiconductor is a robust and efficient solution for designers looking to enhance their power management systems with a reliable and high-performance Schottky Barrier Rectifier.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5236 $52.3600
235+ $0.4297 $100.9795
365+ $0.4162 $151.9130
500+ $0.4028 $201.4000
645+ $0.3894 $251.1630
860+ $0.3491 $300.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,405 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess