Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intersil
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Crosspoint Switch
Applications Video
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 90 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873202-HA4344BCB
Ultra Librarian 3D Model Ultra Librarian HA4344BCB CAD Model

Description

The HA4344BCB is a specialized integrated circuit (IC) designed for video applications.

  • Series: Intersil HA4344
  • Package: 16-SOIC
  • Programmable: Yes
  • Mounting: Surface Mount
  • Packaging: Tube
  • Standard Package: 90 pcs
  • Function: Crosspoint Switch
  • Application: Video applications
  • Product Status: Obsolete

You May Also Be Interested in

Power Integrations
IC AUTOMATIC DISCHARGE 8SO
Lowest to $0.9780
ECAD model for CAP300DG
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
ECAD model for CD82C54
Rochester Electronics
ADVANCED MICROCONTROLLER from the Am186ED/EDLV family made from original AMD wafers
Need more? Email Us
ECAD model for AM186ED-25VC
Seme LAB
N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for IRFF420
Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $1.8023
ECAD model for ATECC608C-SSHDA-T
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UTLGA
Need more? Email Us
ECAD model for MAX4845CEYT+
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Lowest to $2.8925
ECAD model for MC44BS374CAEF
Texas Instruments
SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Lowest to $35.9199
ECAD model for SNJ54LS191J
Renesas Electronics America
2ch Electronic Volume Balance
Need more? Email Us
ECAD model for M51132FP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention