Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Series RSLIC18
Package Bag
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 37 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 596179-HC55185AIM
Ultra Librarian 3D Model Ultra Librarian HC55185AIM CAD Model

Description

The HC55185AIM is an obsolete integrated circuit (IC) from Intersil.

  • Series: RSLIC18
  • Category: interface ICs for telecom applications
  • Function: subscriber line interface concept (SLIC)
  • Package: bag package
  • Standard Package: 37 pieces
  • Suitable for: telecom systems that require reliable and efficient interface between subscriber lines and the central office
  • Mounting Type: surface mount

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for PEB2085NV2.3
Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Others
Need more? Email Us
ECAD model for LXT300ZPE
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps
Lowest to $31.9196
ECAD model for BCM5789KFB
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Infineon Technologies
Need more? Email Us
ECAD model for PEB4264TV1.1
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Broadcom Limited
ENTERPRISE SWITCHING
Lowest to $2.5315
ECAD model for BCM5328MA1KQM
Broadcom Limited
STRATAXGS LAYER 2 SWITCH (24FE
Lowest to $125.3097
ECAD model for BCM5651KPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention