Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953696-CM8068403358709
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403358709 CAD Model

Description

The Intel CM8068403358709 is a high-performance embedded microprocessor designed for a variety of industrial and commercial applications. It is built upon Intel's advanced architecture, offering a blend of processing power, energy efficiency, and integrated features suitable for demanding workloads. This processor is part of a family of embedded solutions aimed at providing robust performance in space-constrained and power-sensitive environments.

Applications

  • Industrial automation systems
  • Embedded computing platforms
  • Network appliances
  • Digital signage solutions
  • Point-of-sale (POS) systems

Features

  • Multi-core processing capability for enhanced performance
  • Integrated graphics processing unit (GPU) for display output
  • Support for DDR4 memory for faster data access
  • PCI Express (PCIe) interface for high-speed I/O connectivity
  • Thermal management features for reliable operation in harsh environments

Benefits

  • Improved system responsiveness and throughput due to multi-core architecture
  • Reduced power consumption compared to discrete components, leading to lower operating costs
  • Enhanced graphics performance for visually intensive applications
  • Simplified system design due to integrated features
  • Extended product lifecycle support for long-term deployment

Additional Details

The CM8068403358709 processor is typically packaged in a Ball Grid Array (BGA) format for surface mount assembly. It operates within a specified thermal envelope, requiring adequate cooling solutions such as heat sinks or fans. The processor is compatible with various operating systems, including Windows Embedded, Linux, and real-time operating systems (RTOS). Its instruction set includes support for virtualization technologies, enhancing its suitability for cloud computing and virtualized environments. The integrated GPU supports APIs such as DirectX and OpenGL, allowing for smooth rendering of 2D and 3D graphics. The processor also incorporates security features like Intel AES-NI for hardware-accelerated encryption and decryption.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Pulse
Need more? Email Us
ECAD model for P1013T
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention