EN
  • EN
  • DE

EL7202R52

Part No EL7202R52
Manufacturer Intersil
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968281-EL7202R52
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL7202R52 CAD Model

Description

The EL7202R52 is a high-speed, high-current MOSFET driver designed for a variety of applications requiring precise control and rapid switching of MOSFETs. Manufactured by Intersil (now Renesas), this driver provides a robust and efficient solution for driving power transistors.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in SMPS to drive the power MOSFETs, ensuring efficient power conversion.
  • Motor Control: Employed in motor control systems for driving the MOSFETs in H-bridge or other inverter configurations.
  • DC-DC Converters: Utilized in DC-DC converters to drive the switching MOSFETs for voltage regulation.
  • Class-D Amplifiers: Found in Class-D audio amplifiers for switching the output MOSFETs to generate the amplified audio signal.
  • Power Inverters: Used in power inverters to drive the MOSFETs for converting DC power to AC power.

Features:

  • High Peak Output Current: Delivers high peak output current to quickly charge and discharge MOSFET gates.
  • Fast Rise and Fall Times: Offers fast rise and fall times for efficient switching of MOSFETs.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range for versatile application.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels for easy interface with control circuits.
  • Shoot-Through Protection: Includes shoot-through protection to prevent simultaneous conduction of both MOSFETs.
  • Low Propagation Delay: Features low propagation delay for precise timing control.

Benefits:

  • Improved Efficiency: Fast switching and high output current improve efficiency in power conversion applications.
  • Enhanced Performance: Precise timing control and shoot-through protection enhance the performance of MOSFET-based systems.
  • Simplified Design: TTL/CMOS compatible inputs simplify the design process.
  • Reliable Operation: Robust design and protection features ensure reliable operation in demanding environments.
  • Versatile Application: Wide supply voltage range and compatibility with various logic levels make it suitable for a wide range of applications.

Additional Details:

The EL7202R52 is designed to minimize switching losses and improve overall system efficiency. It typically features a dual-channel configuration, allowing for driving two MOSFETs independently. The driver incorporates internal circuitry to prevent shoot-through, which can damage the MOSFETs. The compact package and minimal external components simplify PCB layout and reduce board space.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess