Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video Front End (VFE)
Number of Circuits 1
-3db Bandwidth 100MHz
Slew Rate 96 V/μs
Operating Supply Current 10.5mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 134786-EL4501IUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name EL4501
Introduction Date July 07, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EL4501IUZ CAD Model

Description

EL4501IUZ High-Performance DC-DC Converter

The EL4501IUZ offers top-tier performance in converting DC power from one voltage level to another, ensuring robust power management capabilities in electronic assemblies.

  • Applications:
    • Industrial Automation
    • Battery-Powered Devices
    • Power Supply Modules
  • Features and Benefits:
    • Stable Voltage Supply: Maintains constant output despite input fluctuations.
    • Compact Footprint: Excellent for space-constrained applications.
    • Versatile Input Voltage: Accommodates a broad range of power inputs.

    Designed for scenarios where consistent and reliable power supply is essential.

You May Also Be Interested in

Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention