EN
  • EN
  • DE

CD 4510 BF

Part No CD 4510 BF
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985140-CD 4510 BF
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD 4510 BF CAD Model

Description

The CD4510BF is a BCD (Binary Coded Decimal) up counter. It is a monolithic complementary MOS (CMOS) integrated circuit constructed with N- and P-channel enhancement mode transistors. This counter is designed for use in a wide range of digital applications where BCD counting is required. It's particularly useful for applications involving displays, timing, and frequency division.

Applications

  • Digital Clocks and Timers: Used to count seconds, minutes, and hours in digital timekeeping devices.
  • Frequency Dividers: Employed to divide an input frequency by a specific factor related to BCD numbers.
  • BCD Displays: Directly drives BCD to 7-segment decoders for displaying numerical information.
  • Instrumentation: Found in various measuring instruments for counting and display purposes.
  • Event Counters: Counts events occurring in industrial or scientific applications.

Features

  • BCD Up Counting: Counts in binary-coded decimal format, from 0 to 9.
  • Synchronous Operation: All flip-flops are clocked simultaneously for accurate counting.
  • Cascadable: Can be cascaded to create counters of multiple decades.
  • High Noise Immunity: CMOS technology provides excellent noise immunity.
  • Wide Operating Voltage Range: Operates from 3V to 15V.
  • Reset Input: An active-high reset input allows the counter to be reset to zero.
  • Clock Enable: An enable input provides control over the counting process.

Benefits

  • Simplified Display Interfacing: BCD output simplifies interfacing with BCD to 7-segment decoders, making it easy to display numerical values.
  • Accurate Counting: Synchronous operation ensures accurate and reliable counting.
  • Flexible Configuration: Cascadability allows for the creation of multi-digit counters.
  • Robust Performance: High noise immunity and wide operating voltage range ensure reliable operation in various environments.
  • Easy Control: Reset and enable inputs provide convenient control over the counting process.

Additional Details

The CD4510BF comes in a 16-pin DIP package. It features a clock input, reset input, clock enable input, and four BCD outputs (QA, QB, QC, QD). It also includes a carry output for cascading counters. The operating temperature range is typically -55°C to +125°C. The quiescent current is very low, making it suitable for battery-powered applications. The propagation delay depends on the supply voltage but is generally in the range of tens of nanoseconds.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess