EN
  • EN
  • DE

MAX9736A

Part No MAX9736A
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707546-MAX9736A
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9736A CAD Model

Description

The Maxim Integrated MAX9736A represents the pinnacle of audio amplification technology, offering a compact, high-efficiency Class D audio amplifier that is perfect for a wide range of applications. Designed to provide robust audio performance, the MAX9736A is ideal for use in TVs, desktop audio systems, portable speakers, and other multimedia devices.

Key Features

  • High-Efficiency Class D Operation: The MAX9736A operates with high efficiency, which minimizes heat generation and power loss, making it suitable for space-constrained applications.
  • Integrated Audio Processing: With built-in audio processing features, the MAX9736A delivers a rich audio experience with enhanced sound quality.
  • Flexible Power Supply: The device supports a wide range of power supplies, from 8V to 28V, allowing it to be used in various systems without the need for complex power management.
  • High Output Power: Capable of delivering up to 15W per channel into an 8Ω load, the MAX9736A can drive most speakers with ease, providing powerful and clear audio output.
  • Low EMI: The MAX9736A is designed to produce low electromagnetic interference (EMI), making it an excellent choice for applications sensitive to noise.

Performance and Quality

The MAX9736A is engineered to deliver exceptional sound quality with minimal distortion and noise. It features a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring the audio output is both clear and accurate. Its robust design also means it is capable of withstanding the rigors of everyday use, making it a reliable choice for manufacturers and audio enthusiasts alike.

Design Flexibility

Thanks to its compact monolithic integrated circuit design, the MAX9736A allows for simplified circuit board layouts and reduced external component count. This not only saves space but also reduces overall system cost and complexity. Additionally, the device's pin-to-pin compatibility with other Maxim Integrated amplifiers provides designers with the flexibility to upgrade their audio systems without major redesigns.

Conclusion

Overall, the Maxim Integrated MAX9736A Class D Amplifier is a superior choice for those seeking a high-performance, energy-efficient, and space-saving audio amplification solution. Its combination of power, audio quality, and design flexibility makes it a versatile component for a multitude of audio applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess