Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826121-IRFL2605TR
Ultra Librarian 3D Model Ultra Librarian IRFL2605TR CAD Model

Description

The IRFL2605TR is a single N-channel logic level MOSFET from International Rectifier, designed for low voltage, high-speed switching applications. This device features a low gate threshold voltage, enabling it to be driven directly by logic-level signals. The small SOT-223 package allows for compact designs. Its fast switching speed and low on-resistance contribute to high efficiency.

Applications:

  • Logic-Level Driven Circuits
  • Solid State Relays
  • High-Side Load Switching
  • DC-DC Converters in Portable Devices
  • Motor Control

Features:

  • Single N-Channel MOSFET
  • Logic-Level Gate Drive (VGS(th) = 1V typical)
  • Low RDS(on) for reduced conduction losses
  • Fast Switching Speed
  • Surface Mount Package (SOT-223)
  • RoHS Compliant

Benefits:

  • Direct Interface with Logic Circuits
  • Reduced Gate Drive Power Consumption
  • Efficient Power Conversion
  • Compact Design
  • Environmentally Friendly

Additional Details:

The IRFL2605TR operates with a drain-source voltage (VDS) of up to 30V and a continuous drain current (ID) of up to 4.2A. The static drain-source on-resistance is typically 0.07 Ohms at VGS = 4.5V. It is available in a SOT-223 package. The low gate charge contributes to reduced switching losses. The device is suitable for applications requiring logic-level control and efficient power switching in a compact form factor. The 'TR' suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
SILEGO
Lowest to €0.9961
ECAD model for SLG3NB314VTR
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention