Products specifications Report Issue?

Category Optoelectronics>Lamps - Cold Cathode Fluorescent (CCFL) & UV
Mfr JKL Components Corp.
Package Bulk
Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 700V (Start), 280V (Operating)
Current 5 mA
Output 38000 cd/m2
Dimension 2.0mm x 125mm
Base Product Number BF20125
MSL Level 1 (Unlimited)
Mercury Contains Mercury
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8540.89.0080
Other Names 289-1145,BF2012528B
Standard Package 100
Win Source Part Number 1123929-BF20125-28B
Ultra Librarian 3D Model Ultra Librarian BF20125-28B CAD Model

Description

The BF20125-28B is a CCFL Tri-Phosphor RGB White Lamp from JKL Components Corp. It is used in Optoelectronics>Lamps - Cold Cathode Fluorescent (CCFL) & UV. The package is bulk and the standard package is 100. It has a start voltage of 700V and operating voltage of 280V. The output is 38000 cd/m2 and the current is 5 mA. The dimension of the lamp is 2.0mm x 125mm. The lamp contains mercury. The lamp is ideal for use in backlighting, signage, and LCD displays.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 490V 5MA 2.6X61MM
Need more? Email Us
ECAD model for BF2661-24B
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X250MM
Need more? Email Us
ECAD model for BF26250-24B
JKL Components Corp.
CCFL WH LAMP 1150V 5MA 2.6X214MM
Need more? Email Us
ECAD model for BF26214-20B
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us
ECAD model for BF5118-20B
JKL Components Corp.
LAMP CCFL 1500V 3.0MM X 360MM / Fluorescent Lamp 40000 Hours
Need more? Email Us
ECAD model for BF3360-20B
JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us
ECAD model for BF3160-20B
JKL Components Corp.
CCFL WH LAMP 1160V 5MA 2.2X312MM
Need more? Email Us
ECAD model for BF22312-45B
JKL Components Corp.
CCFL WH LAMP 1600V 5MA 2.2X258MM
Need more? Email Us
ECAD model for BF22258-25B
JKL Components Corp.
CCFL WH LAMP 1140V 5MA 2.2X180MM
Need more? Email Us
ECAD model for BF22180-28B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention