EN
  • EN
  • DE

IR3513M

Part No IR3513M
Manufacturer International Rectifier
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0906+
Reference case VFQFN32
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 753714-IR3513M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3513M CAD Model

Description

The IR3513M is a synchronous buck regulator from International Rectifier (now Infineon Technologies). It's designed for high-current, single-output power conversion in a variety of applications. This regulator integrates control, gate drive, and MOSFETs into a single package, simplifying design and reducing board space.

Applications:

  • Server and Desktop Motherboards: Used for core voltage regulation.
  • Graphics Cards: Provides power to the GPU.
  • Networking Equipment: Powers ASICs, FPGAs, and other critical components in routers, switches, and other network devices.
  • Point-of-Load (POL) Converters: Used in distributed power architectures to provide efficient and precise power to specific loads.
  • High-Density Power Supplies: Suitable for applications where space is limited and high efficiency is required.

Features:

  • Integrated MOSFETs: Includes both high-side and low-side MOSFETs for synchronous rectification, improving efficiency.
  • Wide Input Voltage Range: Typically supports input voltages from 4.5V to 16V.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors to suit different load requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a predefined limit.
  • Enable Input: Allows the regulator to be turned on and off remotely.
  • Power Good Output: Indicates when the output voltage is within the specified regulation range.
  • High Efficiency: Achieves high efficiency through synchronous rectification and optimized MOSFET design.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Simplified Design: Integration of MOSFETs and control circuitry reduces the number of external components required.
  • Improved Efficiency: Synchronous rectification minimizes power losses, leading to higher efficiency and lower operating temperatures.
  • Increased Reliability: Built-in protection features such as OCP, OVP, and thermal shutdown enhance the reliability of the system.
  • Reduced Board Space: Compact package minimizes the board space required for the power supply.
  • Flexibility: Adjustable output voltage allows the regulator to be used in a variety of applications.

Additional Details:

The IR3513M utilizes a constant on-time (COT) control scheme for fast transient response. It also features a soft-start function to limit inrush current during startup. The switching frequency is typically in the range of 300kHz to 600kHz, depending on the application and component selection. It's crucial to consult the datasheet for specific electrical characteristics, thermal performance, and application circuit recommendations. Proper layout and component selection are essential for achieving optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2954 $60.1356
33+ $3.5239 $116.2887
51+ $3.4142 $174.1242
70+ $3.3033 $231.2310
91+ $3.1936 $290.6176
122+ $2.8632 $349.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess