EN
  • EN
  • DE

HFA25PB60PBF

Part No HFA25PB60PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description ultrafast, soft recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1180144-HFA25PB60PBF
Manufacturer Homepage www.irf.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA25PB60PBF CAD Model

Description

The HFA25PB60PBF is a hyperfast rectifier diode manufactured by International Rectifier (now Infineon Technologies). It is designed for high-speed switching applications where efficiency and low losses are paramount.

Applications:

  • Output rectification in SMPS (Switch Mode Power Supplies)
  • PFC (Power Factor Correction) circuits
  • Freewheeling diode in inverters and converters
  • Welding power supplies
  • High-frequency rectifiers

Features:

  • Hyperfast recovery time: Typically 28 ns. This minimizes switching losses and allows for higher operating frequencies.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Soft recovery characteristics: Reduces EMI (Electromagnetic Interference) noise.
  • High operating junction temperature: Up to 175°C.
  • RoHS compliant and Halogen-Free

Benefits:

  • Increased efficiency in power conversion applications due to the hyperfast recovery time.
  • Reduced heat generation and improved thermal performance due to the low forward voltage drop.
  • Lower EMI noise, simplifying system design and improving reliability.
  • Suitability for high-temperature environments.
  • Environmentally friendly due to RoHS compliance and Halogen-Free construction.

Additional Details:

The HFA25PB60PBF has a repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward current (IF(AV)) of 25A. It is packaged in a TO-220AC package. The hyperfast recovery characteristics of this diode make it ideal for high-frequency switching applications where minimizing losses is crucial. The soft recovery feature helps to suppress voltage spikes and ringing, which can reduce EMI and improve overall system stability. The high operating junction temperature allows for operation in demanding thermal environments. The HFA25PB60PBF is a robust and reliable component for high-performance power electronics systems. It offers a combination of speed, efficiency, and reliability, making it a preferred choice in many modern power conversion designs. Its design contributes to energy conservation and efficient power management in a variety of applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess