EN
  • EN
  • DE

ST7232X-SK/RAIS

Part No ST7232X-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST7232x
Mounting Type Fixed
Contents Board(s)
Base Product Number ST723
Other Names 497-5048
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284021-ST7232X-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian ST7232X-SK/RAIS CAD Model

Description

The ST7232X-SK/RAIS is a sophisticated microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability. Designed to cater to a broad spectrum of applications, this product is a perfect choice for engineers and developers requiring a robust MCU with advanced features.

Built on an optimized 8-bit architecture, the ST7232X-SK/RAIS ensures efficient operation with its high-speed processing capabilities. The device comes with integrated flash memory, which provides the flexibility for complex program algorithms and easy firmware updates. The inclusion of EEPROM allows for non-volatile storage, ensuring that critical data is preserved even when power is removed.

Key Features:

  • Advanced Core: The 8-bit CPU core is designed for speed and efficiency, providing a solid foundation for both simple and complex tasks.
  • Memory: Ample flash memory and EEPROM offer generous storage options for application code and data, respectively.
  • Connectivity: With multiple communication interfaces, this MCU can easily be integrated into a variety of systems, ensuring versatile use cases.
  • Low Power Consumption: Energy efficiency is a hallmark of the ST7232X-SK/RAIS, making it ideal for battery-operated devices.
  • Robust Design: The MCU is engineered to withstand harsh conditions, ensuring reliable performance in challenging environments.

The ST7232X-SK/RAIS also comes with an array of peripherals that include timers, I/O ports, and serial communication interfaces, which are essential for real-time control applications. Its robust design allows it to operate in a wide temperature range, thereby assuring functionality in diverse operating conditions.

Whether it's for industrial control systems, consumer electronics, automotive applications, or any other embedded system, the ST7232X-SK/RAIS from STMicroelectronics is a versatile and dependable choice that engineers can rely on for their electronic projects.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess