EN
  • EN
  • DE

26MT60

Part No 26MT60
Manufacturer International Rectifier
Catalog Bridge Rectifiers
Description THREE PHASE BRIDGE Power Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1123419-26MT60
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian 26MT60 CAD Model

Description

The 26MT60, manufactured by International Rectifier (now Infineon Technologies), is a three-phase bridge rectifier. Bridge rectifiers like the 26MT60 are used to convert AC (Alternating Current) voltage to DC (Direct Current) voltage. These are commonly used in power supplies and various industrial applications where a reliable DC power source is needed from an AC input.

Applications:

  • Power Supplies: Converts AC input to DC output in power supplies for various electronic devices.
  • Motor Drives: Supplies DC power to motor drive circuits for controlling motors in industrial equipment.
  • Battery Chargers: Rectifies AC voltage for charging batteries in various applications.
  • Welding Equipment: Converts AC power to DC power for arc welding applications.
  • Uninterruptible Power Supplies (UPS): Provides DC power to inverters in UPS systems.

Features:

  • Three-Phase Bridge Rectifier: Converts three-phase AC voltage to DC voltage.
  • High Voltage Rating: Can handle high input AC voltages.
  • High Current Rating: Capable of handling significant DC output current.
  • Isolated Base: Provides electrical isolation between the terminals and the mounting base.
  • High Surge Current Capability: Can withstand high surge currents during startup or fault conditions.
  • Compact Package: Available in a compact package for easy integration into various equipment.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Reliable Performance: Delivers reliable performance in demanding industrial applications.
  • Simplified Design: Simplifies the design of power supplies and other equipment requiring DC power.
  • Enhanced Safety: Isolated base provides electrical isolation for enhanced safety.
  • Rugged Construction: Withstands harsh environmental conditions in industrial settings.

Additional Details:

Typical specifications for the 26MT60 include:

  • Maximum Repetitive Peak Reverse Voltage (Vrrm): 600V (This is likely what the '60' in the part number refers to, i.e., 60 x 10 = 600V).
  • Maximum Average Forward Rectified Current (If(AV)): 26 Amperes
  • Maximum Surge Current (Ifsm): Significantly higher than the average forward current, providing robustness against transient events.
  • Operating Temperature Range: Typically spans a wide range suitable for industrial environments.

The 26MT60 is typically packaged in a module with screw terminals for easy and secure connections. The isolated base allows it to be mounted directly to a heatsink for efficient thermal management.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess