EN
  • EN
  • DE

KBP408G

Part No KBP408G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 4A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBP
Supplier Device Package KBP
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1192681-KBP408G
Manufacturer Homepage www.ctc-semicon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBP408G CAD Model

Description

Product Overview: KBP408G Bridge Rectifier

The KBP408G is a single-phase bridge rectifier from Diodes Incorporated, designed to convert alternating current (AC) input into direct current (DC) output. This electronic component is a fundamental building block in power supply applications where AC to DC conversion is necessary. The KBP408G is widely used in a variety of electronic devices, including power supplies, adapters, lighting circuits, and other household appliances.

This bridge rectifier features a maximum repetitive peak reverse voltage of 800V, making it suitable for moderate to high voltage operations. With a forward current of 4A, the KBP408G can handle a significant amount of current, which is ideal for various electronic circuits that require steady and reliable power delivery. The device operates efficiently with a forward voltage drop of 1.1V, ensuring minimal power loss during the rectification process.

The KBP408G comes in a KBP package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). The package is designed to offer high thermal conductivity, allowing the device to maintain a low operating temperature and ensure a longer operational life. Additionally, the KBP408G is characterized by its high surge current capability, which is crucial for handling overcurrent conditions that may occur during power surges or load fluctuations.

Diodes Incorporated has designed the KBP408G with reliability in mind. It features a high isolation voltage of 2500V, providing additional protection against electrical shocks and ensuring the safety of the end-users. The device also complies with RoHS standards, indicating that it is free from hazardous substances and is environmentally friendly.

In summary, the KBP408G from Diodes Incorporated is a robust and reliable bridge rectifier that offers high voltage and current capabilities, efficient performance, and a compact package suitable for a wide array of applications. Its design and specifications make it an excellent choice for designers and engineers looking to incorporate a dependable rectification solution into their power supply designs.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess