EN
  • EN
  • DE

GBJ10005-F

Part No GBJ10005-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 10A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 50V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 1176895-GBJ10005-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ10005
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GBJ10005-F CAD Model

Description

The GBJ10005-F is a high-quality, robust rectifier bridge from Diodes Incorporated, designed to offer efficient and reliable performance in a variety of applications. This component is well-suited for AC/DC conversion in power supply units, and it's commonly used in consumer electronics, industrial equipment, and other electronic systems that require a stable DC output.

Key Features

  • High Current Capacity: With a forward current rating of 10A, the GBJ10005-F is capable of handling high current requirements, making it ideal for power-intensive applications.
  • High Reverse Voltage: This device supports a reverse voltage of up to 50V, providing a good margin for overvoltage conditions and ensuring the safety and longevity of electrical components.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical in power conversion and management applications.
  • Isolation Voltage: The GBJ10005-F features an isolation voltage of 1500V, offering excellent electrical isolation between the input and output, which is essential for safety in electrical systems.
  • Package: Housed in a GBJ package, this rectifier bridge combines a compact form factor with high thermal performance, making it suitable for space-constrained applications while ensuring reliability even under high operating temperatures.

Applications

The GBJ10005-F is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • LED lighting
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ10005-F is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently over its lifespan. Additionally, the device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0320 $61.9200
140+ $0.8468 $118.5520
215+ $0.8204 $176.3860
295+ $0.7939 $234.2005
380+ $0.7674 $291.6120
505+ $0.6881 $347.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess