Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 1.4mA @ 2.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 207125-M41T94MQ6E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M41T94
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M41T94MQ6E CAD Model

Description

STMicroelectronics M41T94MQ6E Real-Time Clock

The STMicroelectronics M41T94MQ6E is a state-of-the-art Real-Time Clock (RTC) that provides a comprehensive timekeeping solution for a wide array of applications. This highly integrated device is designed to offer precise time tracking and is particularly suited for systems that require reliable timekeeping even during power interruptions.

Featuring a serial I2C interface, the M41T94MQ6E allows for easy integration into most microcontroller-based systems. Its low power consumption makes it an ideal choice for battery-powered devices, ensuring that the clock continues to run with minimal power draw.

The device comes equipped with an array of features that enhance its functionality and reliability. These include:

  • Counters for Seconds, Minutes, Hours, Day, Date, Month, and Year: These counters provide a complete timekeeping solution that can be easily accessed by the host system.
  • Alarm Function: The M41T94MQ6E includes an alarm feature that can be programmed to trigger on a specific time or date, making it perfect for scheduling events or reminders.
  • Automatic Leap Year Correction: With built-in leap year correction valid up to 2100, the device ensures accuracy over extended periods without the need for manual adjustments.
  • Low Battery Detection: The integrated battery low detection circuitry alerts the system when the battery voltage is insufficient to maintain timekeeping, which helps prevent data loss.
  • Programmable Clock Output: The clock output can be programmed for different frequencies, providing flexibility for various applications that may require a clock signal.

The M41T94MQ6E is housed in an 8-pin SOIC package, making it compact and easy to fit into space-constrained designs. Its robust design ensures reliable operation in a temperature range of -40°C to +85°C, suitable for industrial and consumer applications alike.

Overall, the STMicroelectronics M41T94MQ6E offers a versatile and reliable timekeeping solution that is perfect for applications requiring accurate time data, such as embedded systems, IoT devices, and portable electronics.

You May Also Be Interested in

Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $15.2037
ECAD model for RV5C386A-E2
Ricoh
Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt/Battery Backup 14-Pin SOP T/R / High precision I2C-Bus Real-Time Clock Module
Lowest to $4.9441
ECAD model for R2025S-E2-F
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
NEC
4-BIT PARALLEL I/O CALENDAR CLOCK
Lowest to $1.0362
ECAD model for UPD4991A
Ricoh
2-wire Serial Interface Real Time Clock IC
Lowest to $1.8437
ECAD model for R2023K-E2
Ricoh
Lowest to $0.9508
ECAD model for RS5C372A-E2
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
Others
Real Time Clock Multiplexed 114byte Clock/Calendar/Alarm/Timer/Interrupt 24-Pin DIP Module
Lowest to $18.8257
ECAD model for BQ3287MT
Maxim Integrated
IC RTC CLK/CALENDAR I2C 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 10-WFDFN Exposed Pad
Lowest to $6.6679
ECAD model for MAX31341CETB+

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,188 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention