EN
  • EN
  • DE

10CTQ150L

Part No 10CTQ150L
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121031-10CTQ150L
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10CTQ150L CAD Model

Description

The 10CTQ150L is a Schottky Barrier Rectifier featuring high surge current capability and low forward voltage drop. Manufactured by International Rectifier (now Infineon Technologies), these rectifiers are designed for high-frequency switching power supplies and other applications where efficiency and fast switching are crucial. Their construction helps in minimizing power loss and improving overall system performance.

Applications:

  • Switching Power Supplies: As a secondary rectifier in high-frequency switching power supplies.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • DC-DC Converters: Efficient rectification in DC-DC converters.
  • Solar Power Systems: Used in solar panel junction boxes to prevent reverse current flow.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, enhancing reliability.
  • High-Frequency Operation: Suitable for high-frequency applications due to its fast switching speed.
  • Guard Ring Protection: Provides protection against voltage transients.
  • Low Power Loss: Minimizes heat generation and increases energy efficiency.
  • RoHS Compliant: Environmentally friendly due to compliance with RoHS standards.

Benefits:

  • Increased System Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved Reliability: High surge current capability ensures robustness in demanding applications.
  • Reduced Heat Dissipation: Low power loss translates to less heat generation, simplifying thermal management.
  • Enhanced Protection: Guard ring protection enhances device reliability by protecting against voltage transients.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details:

The 10CTQ150L has a maximum repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward rectified current (IF(AV)) of 10A. Its low forward voltage drop (VF) is typically around 0.7V at 5A. The device is commonly available in a TO-220AC package. Detailed datasheets from Infineon provide comprehensive information on electrical characteristics, thermal resistance, and mounting recommendations. The Schottky barrier construction minimizes the stored charge, enabling very fast switching speeds. This rectifier is an excellent choice for applications requiring high efficiency and reliability in a compact package.

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess