EN
  • EN
  • DE

WG82577LM

Part No WG82577LM
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402248-WG82577LM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WG82577LM CAD Model

Description

The Intel WG82577LM is a Gigabit Ethernet PHY controller designed for mobile and embedded applications, with a focus on low power consumption. It's primarily used to provide a fast and reliable Ethernet connection in devices where battery life and energy efficiency are critical. The PHY (Physical Layer) controller handles the physical transmission and reception of data over Ethernet cables.

Applications

  • Laptop Computers
  • Notebooks
  • Embedded Systems
  • Industrial PCs
  • Networking Equipment

Features

  • Single-port Gigabit Ethernet PHY
  • IEEE 802.3 Ethernet standard compliance
  • Supports 10/100/1000 Mbps data rates
  • Low power consumption
  • Integrated cable diagnostics
  • Energy Efficient Ethernet (EEE) support
  • Wake-on-LAN (WoL) support

Benefits

  • Enables Gigabit Ethernet connectivity in mobile devices.
  • Extends battery life through low power consumption design.
  • Improves network reliability with cable diagnostics.
  • Reduces power consumption during idle periods with EEE.
  • Supports remote system wake-up for efficient management.
  • Ensures compatibility with standard Ethernet protocols.

Additional Details

The WG82577LM is a critical component in providing Ethernet connectivity, particularly in environments where power usage is a key concern. The integrated cable diagnostics feature is useful in troubleshooting network issues and ensuring stable connections. The Energy Efficient Ethernet (EEE) capability allows the controller to reduce its power consumption during periods of low network activity, further conserving energy.

This PHY controller works alongside a MAC (Media Access Control) controller to form a complete Ethernet solution. Its small size and low power requirements make it well-suited for integration into portable devices and embedded systems. The Wake-on-LAN (WoL) feature allows the system to be remotely powered on or woken up over the network, which is advantageous for remote management and maintenance. The WG82577LM ensures reliable and efficient Ethernet communication in a variety of applications while minimizing energy consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,525 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess