EN
  • EN
  • DE

U10LC48(TE24L)

Part No U10LC48(TE24L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 384592-U10LC48(TE24L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U10LC48(TE24L) CAD Model

Description

The U10LC48(TE24L) is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for various power switching applications, featuring low on-resistance and high-speed switching capabilities. The 'TE24L' denotes a specific surface mount package.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switching
  • Power management in portable devices

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Enhancement mode
  • Surface mount package (TE24L)

Benefits

  • High Efficiency: The low RDS(on) minimizes power loss, leading to improved energy efficiency.
  • Fast Switching: Reduces switching losses and allows for higher frequency operation.
  • Compact Design: The surface mount package enables compact and dense circuit layouts.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable performance.
  • Simplified Circuit Design: Enhancement mode simplifies gate drive requirements.

The U10LC48(TE24L) typically has a drain-source voltage rating in the range of 40V to 60V, with a continuous drain current capability ranging from 5A to 10A, depending on the specific operating conditions and thermal management. The gate threshold voltage is generally between 1V and 3V. It's critical to refer to the Toshiba datasheet for precise specifications, including maximum ratings, thermal resistance, and switching characteristics, to ensure proper implementation and avoid device damage. This MOSFET is commonly used in power adapters, battery chargers, and other applications where efficient power conversion and management are required. The 'TE24L' package provides good thermal dissipation characteristics for surface-mount applications.

You May Also Be Interested in

Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess