EN
  • EN
  • DE

U2642B

Part No U2642B
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384733-U2642B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2642B CAD Model

Description

The Atmel U2642B is an integrated circuit designed for use in cordless telephone applications. It's a key component in the RF section, handling the transmission and reception of signals. This IC integrates various functions to provide a compact and efficient solution for cordless phone designs.

Applications

  • Cordless Telephones (DECT, WDCT)
  • Wireless Audio Devices
  • Short-Range Communication Systems

Features

  • Low Voltage Operation: Designed for low voltage supplies, suitable for battery powered devices.
  • Integrated PLL Synthesizer: Provides stable and accurate frequency generation.
  • Transmit Mixer: Mixes the baseband signal with the carrier frequency for transmission.
  • Receive Mixer: Mixes the received RF signal with the local oscillator signal.
  • Low Power Consumption: Optimizes battery life.
  • AGC (Automatic Gain Control): Maintains a stable signal level.

Benefits

  • Extended Talk Time: Low power consumption contributes to longer battery life in cordless phones.
  • Reduced Component Count: Integrated functions minimize the need for external components.
  • Simplified Design: Integration of multiple functions simplifies the overall system design.
  • Stable Frequency: PLL synthesizer ensures accurate and stable frequency generation.
  • Improved Signal Quality: AGC helps maintain a consistent signal level, improving audio quality.

Additional Details

The U2642B typically operates in the 1.8 GHz to 1.9 GHz frequency range, commonly used in DECT cordless phone systems. The supply voltage typically ranges from 2.7V to 3.6V. The IC is available in a small surface mount package. Consult the Atmel datasheet for specific details on the power output, receiver sensitivity, and PLL characteristics.

Further technical specifications include details on the modulation scheme supported (e.g., GFSK), the data rate, and the performance of the AGC circuit. Refer to the official Atmel documentation for detailed electrical characteristics and application notes.

You May Also Be Interested in

Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess