EN
  • EN
  • DE

U3561.9

Part No U3561.9
Manufacturer Bosch Sensortec
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Win Source Part Number 384769-U3561.9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U3561.9 CAD Model

Description

The U3561.9 is a pressure sensor manufactured by Bosch Sensortec. While specific detailed documentation is scarce, pressure sensors from Bosch Sensortec are typically known for their high accuracy, low power consumption, and robust design, making them suitable for a wide range of applications. Based on the manufacturer, it can be expected that this particular sensor provides precise pressure measurements and is designed for integration into compact devices.

Applications

  • Altitude measurement: Used in devices like drones and wearable devices to determine altitude based on atmospheric pressure.
  • Weather forecasting: Employed in weather stations to measure atmospheric pressure, a key parameter for predicting weather changes.
  • Indoor navigation: Integrated into smartphones and other mobile devices to enhance indoor navigation capabilities by detecting floor changes.
  • Health monitoring: Utilized in medical devices for monitoring respiratory parameters, such as the pressure exerted during breathing.
  • Industrial control systems: Applied in various industrial settings to monitor and control pressure in processes and equipment.

Features

  • High accuracy: Offers precise pressure measurements, ensuring reliable data for critical applications.
  • Low power consumption: Designed for energy efficiency, prolonging battery life in portable devices.
  • Compact size: Suitable for integration into small form-factor devices without compromising performance.
  • Robust design: Built to withstand harsh environmental conditions, ensuring durability and long-term reliability.
  • Digital interface: Provides a convenient digital interface (such as I2C or SPI) for easy integration with microcontrollers and other digital systems.

Benefits

  • Improved accuracy in altitude measurement: Enables more precise altitude determination in various applications, such as drone navigation and fitness tracking.
  • Enhanced weather forecasting capabilities: Provides reliable atmospheric pressure data for more accurate weather predictions.
  • Better indoor navigation experience: Allows for more accurate floor detection, improving indoor navigation in mobile devices.
  • Reliable health monitoring: Offers precise pressure measurements for monitoring respiratory parameters, enhancing the accuracy of medical devices.
  • Optimized industrial control: Provides reliable pressure data for controlling industrial processes and equipment, improving efficiency and safety.

Given its intended uses and the reputation of Bosch Sensortec, the U3561.9 likely delivers exceptional performance in a small footprint with minimal energy usage. It is probably designed for surface mount assembly.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess