Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Intel
Package Electronic Delivery
Type Design Software
Applications Programming
License Length 1 Year Renewal
License - User Details Fixed Node
Operating System Windows
For Use With/Related Products Altera
Media Delivery Type Electronically Delivered
Base Product Number SWR-QUARTUS
Other Names 544-2691,SWRQUARTUSSEFIX
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1283222-SWR-QUARTUS-SE-FIX
Ultra Librarian 3D Model Ultra Librarian SWR-QUARTUS-SE-FIX CAD Model

Description

The 1283222-SWR-QUARTUS-SE-FIX is a design software that is used for programming Altera devices.

  • Function: Programming Altera devices
  • Delivery: Electronically delivered
  • License: 1-year renewal
  • Operating System: Windows
  • License Type: Fixed Node
  • Industries: Telecommunications, automotive, and aerospace

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for S32K14-M4SCSTF
Microchip Technology
Need more? Email Us
ECAD model for SW006022-1
Microchip Technology
Need more? Email Us
ECAD model for SW300031
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for SPI-324P-O4-N1
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
ECAD model for SW500131
Microchip Technology
Need more? Email Us
ECAD model for SW320022-1HPM
Microchip Technology
Need more? Email Us
ECAD model for SW300032
Microchip Technology
Need more? Email Us
ECAD model for SW300040-EVAL
Microchip Technology
Need more? Email Us
ECAD model for SW300001

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention