EN
  • EN
  • DE

SPI-324P-O4-N1

Part No SPI-324P-O4-N1
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Series ispLeverCORE™
Product Status Obsolete
Type License
For Use With/Related Products Lattice
Other Names SPI324PO4N1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1283219-SPI-324P-O4-N1
Ultra Librarian 3D Model Ultra Librarian SPI-324P-O4-N1 CAD Model

Description

The Lattice Semiconductor Corporation ispLeverCORE™ software license is an obsolete part that comes in a standard package of 1.

  • Category: Development board, kit, programmer software, and service
  • Compatibility: Lattice products
  • MSL level: 1 (unlimited)
  • REACH status: REACH unaffected
  • License Length: No details provided
  • User Details: No details provided
  • Media Delivery Type: Unspecified
  • Operating System: Unspecified

You May Also Be Interested in

Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
IXYS
Lowest to $191.3408
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess