EN
  • EN
  • DE

MAX4466EUK

Part No MAX4466EUK
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703869-MAX4466EUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4466EUK CAD Model

Description

Maxim Integrated MAX4466EUK Microphone Amplifier

The Maxim Integrated MAX4466EUK is a compact, high-performance microphone amplifier designed for a variety of applications that require precise audio signal amplification. This tiny, efficient module is housed in a space-saving SOT23-5 package, making it an ideal choice for portable devices where space is at a premium.

Key Features:

  • Adjustable Gain: The MAX4466EUK features an externally adjustable gain from 25dB to 150dB, allowing users to tailor the amplification to their specific needs. This flexibility makes it suitable for different microphone sensitivities and recording situations.
  • Low Noise: Engineered for excellent audio fidelity, the amplifier boasts a low input-referred noise density of 30nV/√Hz, ensuring that audio signals are amplified without significant noise addition, resulting in clear and crisp sound reproduction.
  • Low Power Consumption: With a supply current of just 24µA, the MAX4466EUK is optimized for battery-powered devices, helping to extend the operational life of portable audio equipment.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of 2.4V to 5.5V, providing design flexibility for various electronic products and compatibility with most common battery technologies.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output which maximizes the dynamic range, especially important in battery-operated devices where maximizing the use of available headroom is crucial.

Applications:

The MAX4466EUK is versatile and can be used in a range of applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Bluetooth Headsets
  • Audio Monitoring Systems
  • Security and Surveillance Equipment

Overall, the Maxim Integrated MAX4466EUK stands out as a reliable and high-quality solution for integrating microphone amplification into a variety of audio-sensitive applications. Its combination of low noise, adjustable gain, and low power consumption, all in a miniature package, make it a top choice for designers looking to enhance their audio recording capabilities without sacrificing space or power efficiency.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2982 $69.1928
9+ $14.1935 $127.7415
13+ $13.7500 $178.7500
18+ $13.3064 $239.5152
23+ $12.8628 $295.8444
31+ $11.5322 $357.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess