Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 84045-BTC-5000
Ultra Librarian 3D Model Ultra Librarian BTC-5000 CAD Model

Description

Product Overview

The BTC-5000 is a state-of-the-art component ideal for applications requiring high-speed processing and seamless operation. Its innovative design caters to the needs of cutting-edge technology solutions.

Applications/Projects

  • Aerospace and Defense Systems
  • Data Processing Units
  • Network Communication Devices
  • Cognitive Computing

Features and Benefits

  • Ultra-Fast Processing: Handles large volumes of data with ease.
  • High Scalability: Accommodates future upgrades and expansions.
  • Reliability: Trusted performance for mission-critical tasks.
  • Innovative Design: Supports next-gen applications with ease.

Additional Details

Engineered for excellence, the BTC-5000 provides a robust framework for applications that demand the highest levels of performance. Its sleek architecture ensures rapid integration and execution in sophisticated environments.

You May Also Be Interested in

TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY
Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121
Texas Instruments
PROTOTYPE
Lowest to $1.7420
ECAD model for BQ40Z453RSMR
Maxim Integrated
ECONOSCILLATOR/DIV 100MHZ TO92-3
Need more? Email Us
ECAD model for DS1065T-100
Texas Instruments
RFID ANTENNA TUNING INDICATOR / Antenna Tuning Indicator Tube
Need more? Email Us
ECAD model for RI-ACC-ATI2-00
Essentra Components
MOUNTING BUTTON 0.640" NYLON BLK
Need more? Email Us
ECAD model for MMB-250-01BK
NXP / Nexperia
IC SMART E-ID UNCASED WAFER
Need more? Email Us
ECAD model for P332G004U0/T0BC2UP
Texas Instruments
PROTOTYPE
Lowest to $84.0858
ECAD model for TPIC72312QPZPRQ1
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention