The Intel SB80486DX2-50(SK032) is a variant of the 50 MHz 80486DX2 microprocessor. The inclusion of '(SK032)' likely refers to a specific sSpec number, a unique identifier used by Intel to differentiate between different steppings, revisions, or packaging options of the same processor. This CPU offers a performance improvement over its predecessors by employing clock-doubling technology, where the processor runs internally at twice the speed of the system bus.
Applications:
- Desktop PCs for general computing tasks and running applications.
- Workstations for professional tasks such as CAD, graphic design, and software development.
- Industrial control systems and embedded applications requiring robust processing capabilities.
Features:
- 50 MHz Clock Speed: Delivers a good processing speed for its era.
- Clock-Doubling (DX2): Runs the CPU core at twice the speed of the external bus.
- Integrated Math Coprocessor: Provides hardware acceleration for floating-point arithmetic.
- 8KB Internal Cache: Offers a small but fast memory cache for frequently used data and instructions.
- 32-bit Architecture: Supports 32-bit data processing for improved performance.
Benefits:
- Improved application performance compared to earlier 486 processors.
- Enhanced floating-point calculation speed due to the built-in math coprocessor.
- Greater system responsiveness and a smoother user experience.
- Upgrade option for existing 486-based systems, allowing for increased performance without a full system replacement.
Additional Details:
The SB80486DX2-50(SK032) is based on the Intel 80486 architecture, utilizing a 32-bit data bus and a 32-bit address bus, enabling access to up to 4GB of RAM. The integrated math coprocessor is compatible with IEEE 754 standards. The 8KB internal cache serves as a unified cache for both instructions and data. This processor operates at 5V and was a popular choice for personal computers during the early to mid-1990s due to its improved performance and compatibility with existing hardware. The sSpec number SK032 can be used to identify subtle differences in manufacturing or performance characteristics compared to other SB80486DX2-50 processors, though detailed information on specific sSpec differences can be difficult to find without access to historical Intel documentation.