EN
  • EN
  • DE

S87C751-2A28

Part No S87C751-2A28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310770-S87C751-2A28
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C751-2A28 CAD Model

Description

The NXP S87C751-2A28 represents a robust and versatile microcontroller that is part of NXP's renowned 8-bit microcontroller portfolio. This particular model is designed to cater to a wide range of applications, offering a perfect blend of power efficiency, processing capabilities, and integration, making it an ideal choice for embedded systems and smart devices.

Key Features

  • Core: The S87C751-2A28 is built around a high-performance 8-bit microcontroller core that delivers efficient processing for a variety of tasks. Its architecture is optimized for low power consumption and high-speed operation.
  • Memory: It comes with integrated memory options including a 2KB on-chip ROM and a 64-byte RAM, providing sufficient space for application code and data storage without the need for external memory components.
  • I/O Capabilities: The device features multiple general-purpose input/output (GPIO) pins that allow for flexible interfacing with other components and peripherals. These pins are highly configurable to suit the needs of diverse applications.
  • Timer/Counter: An integrated timer/counter enhances the microcontroller's ability to manage time-dependent operations, such as pulse width modulation (PWM) for motor control or timing tasks for sensor interfacing.
  • Communication Interfaces: It supports serial communication interfaces, enabling it to connect with other microcontrollers, sensors, and modules, facilitating data exchange and connectivity within embedded systems.
  • Power Management: The S87C751-2A28 is equipped with advanced power management features, allowing it to operate in various power modes to minimize energy consumption during idle or low-activity periods.

Applications

Due to its versatile nature, the NXP S87C751-2A28 microcontroller is suitable for a broad range of applications. It's commonly used in automation systems, consumer electronics, automotive components, industrial control systems, and IoT devices. Its reliability and efficiency make it a preferred choice for designers and engineers looking to develop compact, power-conscious, and high-performance products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $19.5645
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess