EN
  • EN
  • DE

S87C752-1F28

Part No S87C752-1F28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310779-S87C752-1F28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C752-1F28 CAD Model

Description

The NXP S87C752-1F28 is a robust and versatile 8-bit microcontroller designed to offer an optimal balance between performance and power efficiency. This component is part of NXP's renowned 8051 microcontroller family, known for its reliability and ease of use in a wide range of applications. The S87C752-1F28 is particularly suitable for industrial control systems, automotive applications, and smart IoT devices where reliability and low power consumption are critical.

Key Features

  • Core: 8051-based 8-bit microcontroller operating at a frequency of up to 24 MHz, providing a solid foundation for applications requiring high-speed processing and real-time performance.
  • Memory: Equipped with 2KB of on-chip program ROM and 128 bytes of RAM, enabling efficient handling of code and data processing tasks.
  • I/O Ports: Features multiple general-purpose input/output ports that allow for flexible interfacing with a broad range of peripherals and sensors.
  • Timers: Includes two 16-bit timers/counters, which are invaluable for tasks such as event counting, pulse generation, and time-based operations.
  • Serial Communication: Comes with a full-duplex UART for serial communication, facilitating easy data exchange with other microcontrollers, computers, and peripheral devices.
  • Power Management: Offers power-saving modes such as idle and power-down modes, significantly reducing power consumption during periods of inactivity.
  • Interrupt System: An efficient interrupt system with multiple sources ensures prompt response to external and internal events, enhancing the microcontroller's real-time capabilities.
  • Operating Voltage: Supports a wide operating voltage range from 2.7V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both 3.3V and 5V logic levels.

Applications

The S87C752-1F28 is engineered to meet the needs of a diverse array of applications. Its robust feature set makes it an excellent choice for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems
  • Telecommunication devices

With its combination of performance, efficiency, and reliability, the NXP S87C752-1F28 microcontroller is an ideal choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess