Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Series Intel486™
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Interface PCI
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 200mA
Temperature Range - Operating 0°C ~ 85°C (TC)
Package / Case 160-QFP
Supplier Device Package 160-QFP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 310070-S82426EX
Ultra Librarian 3D Model Ultra Librarian S82426EX CAD Model

Description

The Intel486™ Interface Controller is a high-performance integrated circuit designed for controlling various interfaces in electronic devices.

  • Voltage Supply: 4.75V to 5.25V
  • Current Supply: 200mA
  • Interface: PCI
  • Temperature Range: 0°C to 85°C
  • Package: 160-QFP
  • Status: active

You May Also Be Interested in

Infineon Technologies
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface PG-PQFP-128
Need more? Email Us
ECAD model for AN983BX-BG-R-V1
Microchip Technology
IC ETHERNET SW 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Lowest to $19.9466
ECAD model for KSZ8873FLL
Broadcom Limited
8X10G SERDES SWITCH / Interface
Lowest to $82.2625
ECAD model for BCM53402A0KFSBG
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $22.2523
ECAD model for TSB12LV32PZ
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
ECAD model for BCM53156XMB1KFBG
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $13.5939
ECAD model for TUSB7320IRKMT
Texas Instruments
IC USB HUB CONTROLLER 32LQFP / USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
Lowest to $5.3135
ECAD model for TUSB2046IBVFR
Microchip Technology
IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Lowest to $14.8313
ECAD model for KSZ8864CNXI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention