Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 100 Base-FX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 115mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8873FLL-ND,576-3631
Standard Package 160
Win Source Part Number 1224676-KSZ8873FLL
Ultra Librarian 3D Model Ultra Librarian KSZ8873FLL CAD Model

Description

Microchip Technology's KSZ8873FLL Integrated 3-Port Switch

The KSZ8873FLL from Microchip Technology is a highly integrated 3-port switch designed to enable a new generation of low-port count, cost-sensitive and power-efficient 10/100Mbps switch systems. This robust component is perfect for applications that require a small footprint, low power consumption, and multiple network connections.

At the heart of the KSZ8873FLL is an advanced switch engine that provides non-blocking switch fabric and on-chip frame buffers. The device incorporates three MAC (Media Access Control) units and PHY (Physical Layer) transceivers, fully compliant with the IEEE 802.3u standard. It also features Microchip's patented mixed-signal technology, ensuring reliable operation over extended temperature ranges.

The KSZ8873FLL is designed with versatility in mind. It comes equipped with an array of features including auto-negotiation to automatically select the optimum speed and duplex mode, energy detection power-down and cable length detection, which help in reducing power consumption. The switch also supports QoS (Quality of Service) with four priority queues, MAC address filtering, and management functions through MII (Media Independent Interface) or SPI (Serial Peripheral Interface), providing the flexibility required for complex network management tasks.

For developers and network designers, the KSZ8873FLL simplifies the creation of networking products by reducing the number of components required for managed or unmanaged switch applications. Its small form factor, a 48-pin LQFP (Low-Profile Quad Flat Package), ensures that it can be easily integrated into space-constrained designs, such as embedded systems, home networking gear, industrial automation, and IoT devices.

Overall, the Microchip KSZ8873FLL is a compact, feature-rich solution that delivers the performance and reliability expected from a leader in networking technology. Its low power operation and advanced features make it an ideal choice for a wide range of applications where efficient network connectivity is essential.

For further information, datasheets, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $5.5073
ECAD model for KSZ8895MQXC
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9466 $59.8398
7+ $16.3665 $114.5655
10+ $15.8550 $158.5500
14+ $15.3436 $214.8104
17+ $14.8321 $252.1457
23+ $13.2978 $305.8494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention