EN
  • EN
  • DE

TUSB2046IBVFR

Part No TUSB2046IBVFR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 32LQFP  /  USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 1.1
Voltage - Supply 3V ~ 3.6V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number TUSB2046
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48218-6,296-48218-2,TUSB2046IBVFR-ND,296-48218-1
Standard Package 1,000
Win Source Part Number 1131457-TUSB2046IBVFR
Ultra Librarian 3D Model Ultra Librarian TUSB2046IBVFR CAD Model

Description

Texas Instruments TUSB2046IBVFR USB 2.0 Hub Controller

The Texas Instruments TUSB2046IBVFR is a versatile USB 2.0 hub controller that is designed to manage multiple USB connections with efficiency and ease. This integrated circuit is part of Texas Instruments' high-quality USB interface family and provides an optimal solution for expanding USB capabilities in a variety of applications.

The TUSB2046IBVFR is equipped with four downstream ports that allow for the simultaneous connection of multiple USB devices. This feature makes it an ideal choice for use in desktop and laptop computers, docking stations, monitors, and many other peripherals that require additional USB ports.

Operating as a full-speed hub, the TUSB2046IBVFR supports a data transfer rate of up to 12 Mbps, which is suitable for a wide range of USB devices, including keyboards, mice, webcams, and storage devices. The controller integrates multiple transaction translators, which ensures seamless communication between full-speed and low-speed devices connected to the hub.

The TUSB2046IBVFR is designed for ease of use and reliability. It features over-current protection for each downstream port, safeguarding connected devices against potential power issues. Additionally, the hub controller supports hot-swapping, allowing users to connect and disconnect devices without needing to power down the host computer.

For design flexibility, the TUSB2046IBVFR is housed in a compact 32-pin LQFP (Low-profile Quad Flat Package) that minimizes the footprint on the PCB and is well-suited for space-constrained applications. The device also supports a wide range of operating temperatures, making it suitable for industrial and commercial environments.

In summary, the Texas Instruments TUSB2046IBVFR is a robust and efficient solution for expanding USB connectivity. Its reliability, ease of integration, and support for multiple devices make it a top choice for designers looking to enhance the USB capabilities of their products.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9707 $54.6777
25+ $4.0785 $101.9625
38+ $3.9511 $150.1418
53+ $3.8236 $202.6508
68+ $3.6962 $251.3416
91+ $3.3138 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess