EN
  • EN
  • DE

QT3860BC

Part No QT3860BC
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description BASEBAND CHIP DBDC, WIFI 5, 4X4, / IC RF TxRx Only WiFi 802.11a/d/e/h/i/k/-c 2.4GHz, 5GHz 394-LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a/d/e/h/i/k/-c
Modulation -
Frequency 2.4GHz, 5GHz
Data Rate (Max) 1.7Gbps
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 394-LFBGA
Supplier Device Package 394-BGA (14x14)
Base Product Number QT3860
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1354863-QT3860BC
Ultra Librarian 3D Model Ultra Librarian QT3860BC CAD Model

Description

Product Overview: QT3860BC from ON Semiconductor

The QT3860BC is a high-performance integrated circuit brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to a wide range of applications, offering robust features that make it a go-to choice for designers and engineers.

Key Features

  • High Efficiency: The QT3860BC is built to provide optimal performance while maintaining energy efficiency, making it ideal for battery-powered devices.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers superior reliability and functionality that ON Semiconductor is known for.
  • Compact Design: With a small footprint, the QT3860BC is perfect for applications where space is at a premium without compromising on power.
  • Versatility: This component is designed to be used in a variety of electronic applications, ranging from consumer electronics to industrial systems.

Applications

The versatility of the QT3860BC makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power Management Solutions
  • Automotive Electronics
  • Portable Devices
  • Communication Systems
  • Industrial Controls

Technical Specifications

The QT3860BC boasts an impressive set of technical specifications that ensure its performance meets the demands of modern electronic devices:

  • Operating Voltage Range: [Insert Voltage Range]
  • Output Current: [Insert Output Current]
  • Operating Temperature: [Insert Temperature Range]
  • Package Type: [Insert Package Type]
  • Certifications: Compliant with [Insert Relevant Certifications]

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The QT3860BC is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust in the reliability and longevity of this product.

For detailed product information, technical specifications, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess