EN
  • EN
  • DE

PC82573L SL8JD

Part No PC82573L SL8JD
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/2.5V/3.3V 196-Pin TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Data Rate 1 Gbps
Interface PCIe
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.35 W
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 196
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020841-PC82573L SL8JD
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC82573L SL8JD CAD Model

Description

The Intel PC82573L SL8JD is an Ethernet Interface component that offers a data rate of 1 Gbps and uses PCIe interface.

  • Manufacturer: Intel
  • Component Type: Ethernet Interface
  • Data Rate: 1 Gbps
  • Interface: PCIe
  • Mounting: SMD (SMT)
  • Number of Pins: 196
  • Package: TFBGA
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70 °C
  • Maximum Power Dissipation: 1.35 W
  • Minimum Operating Temperature: 0 °C
  • Maximum Supply Voltage: 3.6 V
  • Minimum Supply Voltage: 1.14 V

You May Also Be Interested in

NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $11.2708
Broadcom Limited
Need more? Email Us
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess