The FJ8066401715814 is an Intel embedded processor identified by its specific product code. Processors with the 'FJ' prefix typically emphasize a balance between power efficiency and performance for embedded applications. Specific features like core count, clock speed, integrated graphics capabilities, and supported memory types would be detailed in Intel's product documentation related to this specific part number.
Applications
- In-Vehicle Infotainment (IVI) Systems: Used in car entertainment and navigation systems.
- Industrial Tablets: Employed in ruggedized tablets for field service and data collection.
- Medical Carts: Integrated into mobile medical workstations.
- Kiosks: Utilized in self-service kiosks for retail, hospitality, and transportation.
- Smart Cameras: Found in surveillance and machine vision systems.
Features
- Integrated Display Engine: Supports multiple display interfaces, such as HDMI, DisplayPort, and LVDS.
- Real-Time Clock (RTC): Provides accurate timekeeping for embedded applications.
- Thermal Management Features: Monitors and controls the processor's temperature to prevent overheating.
- GPIO Pins: Offers flexible I/O connectivity for interfacing with external devices.
- Watchdog Timer: Resets the processor in case of system failures.
Benefits
- High-Quality Graphics: Delivers crisp and clear visuals for embedded displays.
- Accurate Time Synchronization: Ensures consistent timekeeping across the system.
- Improved System Reliability: Protects against thermal damage and system failures.
- Flexible I/O Connectivity: Enables easy integration with external devices and peripherals.
- Autonomous System Recovery: Automatically resets the processor in case of failures.
Additional Details
Given the 'FJ' prefix, this embedded processor likely belongs to a family optimized for low power consumption and a rich set of features for embedded applications. The integrated display engine supports multiple display interfaces, such as HDMI, DisplayPort, and LVDS. The processor incorporates a real-time clock (RTC) for accurate timekeeping, as well as thermal management features to prevent overheating. The processor provides flexible I/O connectivity through GPIO pins, allowing it to interface with a wide range of external devices and peripherals. The integrated watchdog timer automatically resets the processor in case of system failures, ensuring system stability and reliability. Detailed specifications and datasheets can be obtained from Intel's website or authorized distributors.