EN
  • EN
  • DE

EP1C6F256I8N

Part No EP1C6F256I8N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 1028005-EP1C6F256I8N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1C6F256I8N CAD Model

Description

The EP1C6F256I8N is an FPGA (Field-Programmable Gate Array) from Intel's Cyclone series. It is designed for a wide range of applications requiring flexible and reprogrammable logic. This specific model offers a balance of logic resources, memory, and I/O interfaces, making it suitable for both prototyping and production deployments.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and process automation systems.
  • Embedded Systems: Implemented in custom embedded systems for data acquisition, signal processing, and control applications.
  • Communication Equipment: Employed in network interface cards (NICs), wireless communication devices, and protocol converters.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and diagnostic instruments.
  • Consumer Electronics: Utilized in video processing devices, audio systems, and gaming consoles.

Features:

  • Logic Elements: 5,980 logic elements (LEs) for implementing custom digital circuits.
  • Memory: 92,160 bits of embedded memory for data storage and processing.
  • I/O Pins: 185 user I/O pins for interfacing with external devices.
  • PLLs: Two phase-locked loops (PLLs) for clock management and frequency synthesis.
  • Package: 256-pin FineLine BGA package for compact size and high pin density.
  • Operating Temperature: Industrial temperature range (-40°C to +100°C) for reliable operation in harsh environments.

Benefits:

  • Reprogrammability: FPGAs can be reconfigured after manufacturing, allowing for design changes and updates without hardware modifications.
  • Parallel Processing: Enables high-speed data processing and real-time performance due to parallel architecture.
  • Integration: Combines logic, memory, and I/O in a single chip, reducing board space and system complexity.
  • Cost-Effectiveness: Provides a cost-optimized solution for a variety of applications, especially in low to medium volume production.
  • Design Flexibility: Allows for the implementation of custom logic functions and algorithms.

Additional Details:

The EP1C6F256I8N supports multiple configuration schemes, including JTAG, Active Serial, and Passive Serial. It is fully supported by Intel's Quartus Prime software, providing a complete development environment for FPGA design, simulation, and implementation. The device operates with a core voltage of 1.5V and an I/O voltage of 3.3V. Power consumption varies depending on the specific design and application requirements. It is lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess