EN
  • EN
  • DE

MAX1300AEUG+

Part No MAX1300AEUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 115k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number MAX1300
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 701156-MAX1300AEUG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1300AEUG+ CAD Model

Description

Maxim Integrated MAX1300AEUG+ Analog-to-Digital Converter

The MAX1300AEUG+ is a high-performance, 16-bit, multi-channel Analog-to-Digital Converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and precision for a wide range of data acquisition and signal processing applications. This versatile ADC is ideal for systems requiring high-resolution measurements, such as industrial control systems, medical instruments, and automated test equipment.

Featuring a 16-bit successive approximation register (SAR) architecture, the MAX1300AEUG+ offers a sampling rate of up to 115kSPS (kilo samples per second), providing rapid data conversion for real-time analysis. The device can operate with a single +5V power supply or dual ±5V supplies, making it flexible for various system designs.

The MAX1300AEUG+ supports eight single-ended input channels or four differential pairs, which can be configured through software settings. This level of configurability allows users to tailor the ADC to their specific needs, whether for monitoring multiple sensors or for handling complex signal inputs. Additionally, the device features an internal 4.096V reference voltage, ensuring stable and accurate measurements over time and temperature variations.

For enhanced connectivity, the MAX1300AEUG+ utilizes a SPI-compatible serial interface, enabling straightforward integration with microcontrollers and digital signal processors. This interface also supports daisy-chaining of multiple ADCs for systems requiring additional channels without the need for extra control lines, saving valuable board space and reducing system complexity.

The MAX1300AEUG+ comes in a compact 24-pin TSSOP package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees reliable performance across diverse operating conditions. With its combination of high resolution, fast sampling rate, and robust interface options, the MAX1300AEUG+ from Maxim Integrated is an excellent choice for precision data acquisition tasks.

Overall, the MAX1300AEUG+ exemplifies Maxim Integrated's commitment to providing high-quality, reliable components that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6330 $55.2660
5+ $22.6732 $113.3660
7+ $21.9647 $153.7529
10+ $21.2561 $212.5610
13+ $20.5476 $267.1188
17+ $18.4220 $313.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess