EN
  • EN
  • DE

74ACT11253DR

Part No 74ACT11253DR
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Dual 1-Of-4 Data Selectors/Multiplexers With 3-State Outputs 16-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Win Source Part Number 1135228-74ACT11253DR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11253DR CAD Model

Description

Product Overview: 74ACT11253DR from Texas Instruments

The 74ACT11253DR is a high-performance, dual 1-of-4 data selector/multiplexer with 3-state outputs from Texas Instruments. This integrated circuit (IC) is designed to provide efficient data selection to the desired output lines based on the inputs provided. It is part of the 74ACT family, which is known for its high-speed CMOS logic operating at TTL levels.

Key Features

  • Logic Type: Dual 1-of-4 Data Selector/Multiplexer
  • Output Type: 3-State, which allows for multiple outputs to be connected together for bus-organized systems without the need for external bus drivers.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.
  • Package / Case: SOIC-16, a small-outline integrated circuit package that is ideal for space-constrained applications.
  • Logic Family: ACT, known for its low power consumption and high speed.

Applications

The 74ACT11253DR is versatile and can be used in a variety of digital applications such as:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and test equipment

Quality and Reliability

As with all Texas Instruments products, the 74ACT11253DR is manufactured to the highest quality standards. The device has been rigorously tested to ensure performance and reliability in critical applications.

Ordering Information

The product is available in a tape and reel format, suitable for automated assembly processes. The part number for ordering is 74ACT11253DR, and it is supplied in reels for convenient handling and storage.

For detailed product specifications, technical documentation, and application support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess