Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Data Rate 20 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 110 A
Number of Channels 1
Number of Pins 44
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 973813-EELXT901APC.A4
Categories Interface - Specialized
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EELXT901APC.A4 CAD Model

Description

The Intel 973813-EELXT901APC.A4 is an interface specialized component with a data rate of 20 Mbps.

  • Channels: Single
  • Pins: 44
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Supply and Demand Status: Shortage
  • Win Source Part Number: 973813-EELXT901APC.A4

You May Also Be Interested in

Zilog
Need more? Email Us
ECAD model for Z0840008VSC/Z80CPU
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Maxim Integrated
IC INTERFACE SPECIALIZED / Interface
Lowest to $3.8174
ECAD model for MAX7347ATE+TG104
Analog Devices Inc.
IC MUX W/AMP BUFFERED 14-DIP
Need more? Email Us
ECAD model for AD8174AN
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSF
Zilog
IC PCMCIA INTERFACE 100VQFP
Need more? Email Us
ECAD model for Z8601720ASC00TR
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 169BGA
Lowest to $2.5575
ECAD model for XIO2001IZGU
Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention