EN
  • EN
  • DE

LA4627N-E

Part No LA4627N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description 2-CH AUDIO FREQUENCY POWER AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply 9V ~ 22V
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 75°C (TA)
Supplier Device Package 12-DIP-F
Package / Case 12-DIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174068-LA4627N-E
Ultra Librarian 3D Model Ultra Librarian LA4627N-E CAD Model

Description

The ON Semiconductor LA4627N-E is a high-performance audio power amplifier designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is known for its reliability and efficiency, making it an ideal choice for manufacturers and hobbyists looking to create high-fidelity audio systems.

Key Features

  • Output Power: The LA4627N-E is capable of delivering 2 x 13.5W of continuous average power to a 4Ω load with less than 10% THD+N from a 12V DC power supply, making it suitable for a variety of mid-range audio applications.
  • High Efficiency: Designed with efficiency in mind, the LA4627N-E minimizes power loss and heat generation, ensuring stable operation and longevity of the device.
  • Low Distortion: The amplifier boasts low harmonic distortion and low noise, ensuring a clear and precise audio output that is true to the original recording.
  • Thermal Protection: With built-in thermal shutdown protection, the LA4627N-E is safeguarded against overheating, which helps to prevent damage to the amplifier and connected components.
  • Multiple Input Modes: It supports various input modes, providing flexibility in designing audio systems that meet specific user requirements.
  • Compact Size: The LA4627N-E comes in a small form factor, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The LA4627N-E is versatile and can be used in a range of audio applications, including:

  • Car audio systems
  • Home stereo systems
  • Television sound systems
  • Portable speakers
  • Public address systems

In summary, the ON Semiconductor LA4627N-E audio power amplifier is a robust and efficient solution for creating high-quality audio experiences in various applications. Its combination of power, clarity, and thermal protection makes it a reliable choice for audio system designers and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess