EN
  • EN
  • DE

D82284-6

Part No D82284-6
Manufacturer Intel
Catalog OEM Parts (C - E)
Description 12MHZ, Proc Specific Clock Generator, CDIP18 12MHZ, Proc Specific Clock Generator, CDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998465-D82284-6
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D82284-6 CAD Model

Description

The Intel D82284-6 is a Clock Generator and Ready Interface designed for use with the Intel 8086 and 8088 microprocessors. It provides the necessary clock signals and ready synchronization for these CPUs, as well as reset signal generation. The '-6' likely indicates a specific speed grade or revision.

Applications:

  • 8086/8088-Based Systems: Essential for the proper operation of systems built around the Intel 8086 and 8088 microprocessors.
  • IBM PC and XT Compatibles: Found in the original IBM PC and PC XT and their clones.
  • Industrial Control Systems: Used in industrial control equipment based on the 8086/8088 architecture.
  • Early Embedded Systems: Employed in various embedded systems from the early 1980s.

Features:

  • Clock Generation: Generates the CLK signal required by the 8086/8088 CPUs.
  • Ready Synchronization: Synchronizes the READY signal from memory and peripherals to the CPU.
  • Reset Generation: Generates the RESET signal for system initialization.
  • Crystal Oscillator: Uses an external crystal oscillator to generate the clock frequency.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Ensures Proper CPU Operation: Provides the necessary clock and synchronization signals for reliable CPU operation.
  • Simplified System Design: Integrates clock generation and ready interface functions into a single chip, simplifying system design.
  • Reliable Reset: Generates a reliable reset signal for system initialization.

Additional Details:

The D82284-6 is housed in a 18-pin DIP package. It uses an external crystal oscillator to generate the base clock frequency, which is then divided down to produce the CLK signal for the CPU. The READY signal is used to synchronize memory and peripheral accesses with the CPU, ensuring that the CPU does not attempt to read data before it is available. The RESET signal is used to initialize the CPU and other system components at power-up or after a system error. Without this component, the 8086/8088 microprocessors would not function correctly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess