Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953286-CM8070104282436
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104282436 CAD Model

Description

The CM8070104282436 is an Intel microprocessor, specifically a part of their embedded processor line. These processors are designed for applications where low power consumption, high performance, and long-term availability are crucial. This particular model is based on a specific Intel microarchitecture, offering a balance of processing power and energy efficiency.

Applications:

  • Industrial Automation Systems
  • Embedded Computing Platforms
  • Point-of-Sale (POS) Terminals
  • Digital Signage
  • Medical Devices
  • Network Appliances

Features:

  • Microarchitecture: Intel (Specific microarchitecture details not publicly available without further research)
  • Clock Speed: (Clock speed details not publicly available without further research)
  • Core Count: Multi-core processor (Specific core count details not publicly available without further research)
  • Thermal Design Power (TDP): Low TDP for energy efficiency
  • Integrated Graphics: Supports integrated graphics processing
  • Memory Support: Compatible with DDR memory (Specific memory type and speed details not publicly available without further research)
  • PCI Express Support: Provides PCI Express lanes for expansion

Benefits:

  • High performance for demanding applications.
  • Low power consumption extends battery life in portable devices and reduces energy costs in embedded systems.
  • Integrated graphics capabilities reduce the need for discrete graphics cards, saving space and power.
  • Long-term availability ensures a stable platform for embedded systems with extended product lifecycles.
  • Robust security features protect sensitive data and prevent unauthorized access.

Additional Details:

This embedded processor is designed to operate in a wide range of environmental conditions, making it suitable for industrial and outdoor applications. It supports various operating systems and software development tools, enabling developers to create custom applications. The specific socket type and form factor depend on the exact model and target platform.

Specifications:

  • Operating Temperature Range: (Operating temperature range details not publicly available without further research)
  • Cache Memory: (Cache memory details not publicly available without further research)
  • Instruction Set: x86-64

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention