EN
  • EN
  • DE

74LVX74TTR

Part No 74LVX74TTR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 2μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009739-74LVX74TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX74TTR CAD Model

Description

STMicroelectronics 74LVX74TTR Dual D-Type Flip-Flop

The 74LVX74TTR from STMicroelectronics is a high-speed CMOS dual D-type flip-flop integrated circuit, designed to operate in a wide range of applications requiring the capture and control of digital data. This device is part of STMicroelectronics' 74LVX family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Featuring two independent D-type flip-flops with individual clear and set inputs, the 74LVX74TTR allows for precise control over the data synchronization and storage. Each flip-flop has its own data input (D), clock input (CLK), set input (SD), clear input (CD), and two outputs (Q and Q-bar). The set and clear are asynchronous inputs, allowing for immediate resetting or setting of the flip-flop independent of the clock signal.

The device operates on a low voltage range from 2.0V to 3.6V, making it suitable for battery-powered and portable applications where power efficiency is crucial. The low power consumption, combined with the high-speed operation of up to 200 MHz (maximum clock frequency), ensures that the 74LVX74TTR is an excellent choice for high-performance systems.

It comes in a TSSOP (Thin Shrink Small Outline Package) format with a product code of TTR, indicating its tape and reel packaging, which is ideal for automated assembly processes. This packaging type is beneficial for manufacturers looking to streamline production and reduce handling time.

The 74LVX74TTR also boasts an impressive feature set, including high drive output current, which is essential for driving heavier loads, and a very low static power consumption, contributing to the overall energy efficiency of the systems it is integrated into. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

Whether used in computing systems, communication devices, or complex control circuits, the STMicroelectronics 74LVX74TTR provides designers with a flexible, reliable, and energy-efficient solution for their digital logic needs.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess