Products specifications Report Issue?

Win Source Part Number 1117784-MCP2004A-E/SNVAO
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2004A-E/SNVAO CAD Model

Description

Microchip Technology MCP2004A-E/SNVAO LIN Transceiver

The MCP2004A-E/SNVAO from Microchip Technology is a robust, high-performance LIN transceiver that offers a seamless interface between a microcontroller and the Local Interconnect Network (LIN) bus. This device is designed to support the LIN bus applications in automotive and industrial markets, adhering to the LIN Bus 2.1/2.2/2.2A and SAE J2602 standards. With its exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, the MCP2004A-E/SNVAO ensures reliable communication in harsh electrical environments.

The transceiver is housed in an 8-pin SOIC package, making it a compact solution that is easy to integrate into existing designs. It operates over a broad voltage range from 5V to 27V, which allows for direct interfacing with the vehicle's battery system. Its low quiescent current consumption makes it ideal for low-power applications and battery-operated systems.

Key features of the MCP2004A-E/SNVAO include:

  • High Robustness: Designed to withstand voltage surges and transients, the device is suitable for the demanding automotive environment.
  • Thermal Protection: The transceiver includes an automatic thermal shutdown feature to protect against overheating.
  • Bus Pin ESD Protection: Enhanced ESD protection on the LIN bus pin ensures the device's resilience to electrostatic discharges.
  • Wake-Up Capability: The transceiver supports local and remote wake-up signaling, allowing for efficient power management in systems that require periodic wake-up events.
  • Low Standby Current: The MCP2004A-E/SNVAO is designed to have a low standby current, which is critical for battery-powered applications.

With its built-in voltage regulator, the MCP2004A-E/SNVAO can also provide a stabilized supply voltage for the connected microcontroller, further simplifying the design. The device's enhanced features ensure that it is not only a reliable choice for current applications but also future-proof for evolving LIN standards.

Whether you are designing automotive comfort or convenience applications, industrial control systems, or any application that requires a reliable LIN bus communication interface, the MCP2004A-E/SNVAO from Microchip Technology is an excellent choice that combines performance, reliability, and ease of use.

You May Also Be Interested in

Zilog
KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Need more? Email Us
ECAD model for Z84C9012VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L33IBCHC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Zilog
Need more? Email Us
ECAD model for Z0840008PSC/Z80CPU
Exar Corporation
Need more? Email Us
ECAD model for XRT94L55IBCWB
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Zilog
Need more? Email Us
ECAD model for Z0853006PSC-SCC
Exar Corporation
Need more? Email Us
ECAD model for XRT83SL314IBCPB
Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention