EN
  • EN
  • DE

25LC640AT-E/MNY

Part No 25LC640AT-E/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT SPI 10MHZ 8TDFN / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 25LC640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC640AT-E/MNYCT,25LC640AT-E/MNYDKR,25LC640AT-E/MNYTR,25LC640AT-E/MNY-ND
Standard Package 3,300
Win Source Part Number 1320873-25LC640AT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 25LC640AT-E/MNY CAD Model

Description

Microchip Technology's 25LC640AT-E/MNY Serial EEPROM

The 25LC640AT-E/MNY is a high-quality 64-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver reliability and performance for a wide range of applications. This EEPROM features a 64 Kbit memory size, organized as 8,192 x 8-bit, providing ample space for data storage requirements in various electronic systems.

One of the key attributes of the 25LC640AT-E/MNY is its SPI (Serial Peripheral Interface) bus, which facilitates high-speed data transfer between the EEPROM and the host controller. The SPI interface is highly efficient, making this device an excellent choice for applications requiring fast data access and low-power consumption.

The device operates over a broad voltage range of 2.5V to 5.5V, making it versatile for use in systems with different power supply levels. It is also characterized by a wide temperature range, functioning reliably from -40°C to +85°C, which ensures stable performance under varying environmental conditions.

With its write-protect feature, the 25LC640AT-E/MNY ensures the integrity of the data by preventing accidental erasure or overwriting. Additionally, the EEPROM supports a maximum clock frequency of 10 MHz, enabling quick read and write operations, which is critical for time-sensitive tasks.

Microchip Technology has equipped the 25LC640AT-E/MNY with an industry-standard 8-pin SOIJ (Small Outline J-Lead) package, which is suitable for surface-mount technology (SMT) and compatible with a wide range of printed circuit board designs. The EEPROM also features a self-timed erase and write cycle with auto-erase and auto-write functionality, simplifying the programming process and reducing the software overhead for the host system.

Overall, the 25LC640AT-E/MNY from Microchip Technology is a robust and efficient memory solution that offers the reliability and high-performance required for modern electronic applications, including industrial automation, consumer electronics, automotive systems, and telecommunications infrastructure.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0457 $51.1425
60+ $1.6785 $100.7100
93+ $1.6261 $151.2273
128+ $1.5736 $201.4208
165+ $1.5212 $250.9980
220+ $1.3638 $300.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess