Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Output
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.08µA @ 5V
Current - Output (Typ) 45mA
Current - Quiescent (Max) 55µA
CMRR, PSRR (Typ) 100dB CMRR, 100dB
Propagation Delay (Max) 228ns (Typ)
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-23-6
Base Product Number MAX9030
Standard Package 73
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337614-MAX9030AUT
Ultra Librarian 3D Model Ultra Librarian MAX9030AUT CAD Model

Description

Maxim Integrated's MAX9030AUT: High-Precision, Low-Power Op-Amp

The MAX9030AUT from Maxim Integrated is a single, high-precision operational amplifier (op-amp) that offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for battery-powered applications and precision analog circuits. This op-amp features a proprietary auto-zeroing technique that ensures low offset voltage and virtually eliminates offset drift over time and temperature, enhancing the reliability and performance of your designs.

Key Features

  • Low Offset Voltage: The MAX9030AUT boasts an ultra-low input offset voltage, ensuring high precision in measurement and signal processing applications.
  • Temperature Drift: With minimal drift over temperature, this op-amp maintains its accuracy across a wide range of operating conditions.
  • Power Efficiency: Its low power consumption is a standout feature, making it suitable for portable and battery-operated devices where power efficiency is critical.
  • Single-Supply Operation: Designed to operate from a single supply ranging from +2.7V to +5.5V, it simplifies power management in mixed-voltage systems.
  • Rail-to-Rail Output: The MAX9030AUT features a rail-to-rail output stage, which maximizes the dynamic range, especially useful in low-voltage applications.
  • Small Package: Available in a tiny SOT23 package, it is perfect for space-constrained applications without compromising on performance.

Applications

The MAX9030AUT is versatile and can be used in a variety of applications including:

  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Test Equipment
  • Electronic Scales

With its exceptional precision and low-power operation, the MAX9030AUT from Maxim Integrated stands out as an excellent choice for designers seeking to optimize their analog circuitry. Whether you're working on portable medical devices, precision sensors, or any application requiring a high degree of accuracy and efficiency, this op-amp is designed to meet your needs.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8108 $64.8648
15+ $8.8705 $133.0575
23+ $8.5933 $197.6459
32+ $8.3160 $266.1120
41+ $8.0389 $329.5949
54+ $7.2072 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 114 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention