EN
  • EN
  • DE

C8751H-88

Part No C8751H-88
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050969-C8751H-88
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C8751H-88 CAD Model

Description

The Intel C8751H-88 is a variant of the C8751H 8-bit microcontroller, part of the MCS-51 family. As a single-chip microcontroller, it integrates EPROM, RAM, I/O ports, timers, and serial communication capabilities. The 'C' prefix indicates CMOS technology for lower power consumption. The '-88' suffix likely signifies a specific speed grade, production batch, or a slight variation in its characteristics compared to the standard C8751H.

Applications:

  • Embedded control systems
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Automotive applications

Features:

  • 8-bit CPU
  • 4 KB on-chip EPROM
  • 128 bytes on-chip RAM
  • 32 programmable I/O lines
  • Two 16-bit timer/counters
  • Full duplex UART serial channel
  • Six interrupt sources

Benefits:

  • Integrated single-chip solution reducing external components
  • Lower power consumption due to CMOS technology
  • Easy programming with various development tools
  • Flexible I/O for interfacing with peripherals
  • Suitable for a wide range of control applications

Additional Details:

The C8751H-88, like its C8751H counterpart, typically operates with a clock frequency up to 12 MHz. It offers various addressing modes for efficient memory and peripheral access. The 32 I/O lines are configurable as inputs or outputs for versatile interfacing. The 16-bit timer/counters can be used for timing, counting, and PWM signal generation. The UART serial channel facilitates serial communication using protocols like RS-232. It has six interrupt sources to handle real-time events. The '-88' likely indicates a specific manufacturing process or performance characteristic, potentially related to its operating temperature range, speed grade, or power consumption compared to the standard C8751H. However, the core functionality and architecture remain similar to the C8751H. It is commonly packaged in a 40-pin DIP (Dual In-line Package) and is used in diverse embedded control applications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess