EN
  • EN
  • DE

A80486DX2-66

Part No A80486DX2-66
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995313-A80486DX2-66
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80486DX2-66 CAD Model

Description

The A80486DX2-66 is a 32-bit microprocessor introduced by Intel. It's part of the i486 family and was commonly used in desktop computers during the early to mid-1990s. This processor features a built-in math coprocessor and cache memory, enhancing its performance compared to its predecessors.

Applications

  • Desktop computers (primarily from the early to mid-1990s)
  • Embedded systems (in some legacy applications)
  • Industrial control systems (older systems relying on ISA bus architecture)

Features

  • 32-bit architecture
  • 66 MHz clock speed
  • Integrated math coprocessor
  • 8 KB internal cache memory
  • Compatible with the ISA bus
  • Enhanced instruction set

Benefits

  • Improved performance compared to earlier processors (e.g., i386)
  • Faster execution of mathematical operations due to the integrated math coprocessor
  • Reduced memory access latency due to the internal cache
  • Compatibility with existing ISA-based hardware and software

The A80486DX2-66 processor marked a significant step forward in computing performance during its time. The integration of a math coprocessor directly into the CPU eliminated the need for a separate chip, resulting in faster execution of floating-point calculations. The 8 KB internal cache memory reduced the frequency of accessing slower external memory, further enhancing performance. The processor's 32-bit architecture allowed it to address larger amounts of memory and execute more complex instructions. Although now considered obsolete for modern computing, the A80486DX2-66 played a crucial role in the evolution of personal computers. It remains relevant in some legacy embedded systems and industrial control systems that have not been upgraded to newer technologies. Its ability to run older software and interface with ISA-based hardware makes it a viable option for maintaining compatibility with existing equipment.

Technical Specifications: The A80486DX2-66 operates at a clock speed of 66 MHz, uses a 168-pin PGA package, and requires a 5V power supply. It features a 32-bit data bus and a 32-bit address bus.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.4475 $93.4475
2+ $90.5272 $181.0544
3+ $87.6070 $262.8210
4+ $84.6868 $338.7472
5+ $75.9260 $379.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 829 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess