The A82385SX16 is an Intel 386SX processor. This 16-bit processor was commonly used in entry-level desktop computers and laptops during the late 1980s and early 1990s. It offered a more affordable alternative to the full 32-bit 386DX processor.
Applications
- Entry-level desktop computers (late 1980s to early 1990s)
- Laptop computers (early 1990s)
- Embedded systems (some legacy applications)
Features
- 16-bit data bus
- 16 MHz clock speed
- Compatible with the ISA bus
- Virtual 8086 mode
- Memory management unit (MMU)
Benefits
- Lower cost compared to 386DX processors
- Compatibility with existing 8086/8088 software
- Ability to run multiple DOS programs simultaneously in virtual 8086 mode
- Protected mode operation
The A82385SX16 processor provided a more accessible entry point into the 386 architecture. Its 16-bit data bus reduced the cost of system components, making it an attractive option for budget-conscious consumers. Despite its limitations compared to the 386DX, the 386SX offered significant improvements over previous-generation processors, such as the 8086 and 8088. It supported protected mode operation, which allowed for better memory management and multitasking capabilities. The virtual 8086 mode enabled the processor to run multiple DOS programs simultaneously without interfering with each other. Although now considered obsolete for modern computing tasks, the 386SX played a crucial role in the widespread adoption of 32-bit computing. It allowed users to take advantage of the new features of the 386 architecture without the high cost of a full 32-bit system. It paved the way for the dominance of the 386 and later 486 processors in the desktop market.
Technical Specifications: The A82385SX16 operates at a clock speed of 16 MHz, uses a 68-pin PGA or PLCC package, and requires a 5V power supply. It features a 16-bit data bus and a 24-bit address bus.