Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Bulk
Product Status Obsolete
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT) , Glass Filled
Standard Package 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1336785-XC5C-9622
Ultra Librarian 3D Model Ultra Librarian XC5C-9622 CAD Model

Description

The Omron XC5C-9622 is a backplane connector with 96 positions and a pitch of 0.100" (2.54mm). Omron

  • Positions: 96
  • Pitch: 0.100" (2.54mm)
  • Connector Type: Plug with Male Pins
  • Termination: Solder
  • Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C ~ 125°C
  • Series: XC5
  • Application: DIN 41612
  • Status: Obsolete
  • Packaging: Bulk
  • Standard Package: 30

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET POWER 12AWG GOLD
Need more? Email Us
ECAD model for 6648237-1
TE Connectivity
CONN JACKSCREW SHORT MALE
Need more? Email Us
ECAD model for 200868-1
Amphenol
001LF CBLCONN MINICOAX METRAL
Need more? Email Us
ECAD model for 88976-001LF
TE Connectivity
CONN PLUG HSG HARD METRIC GRY
Lowest to $4.3961
ECAD model for 646274-1
Molex, LLC
1.85mm by 1.85mm (.073 by .073") Pitch 4-Pair GbX Backplane Connector System, Power Module
Need more? Email Us
ECAD model for 75341-7676
TE Connectivity
CONN SHROUD DIN 41612 96POS GRY
Need more? Email Us
ECAD model for 535074-1
Anderson Power Products, Inc.
POWER DRAWER CONT.#20 SOC.CRIMP
Need more? Email Us
ECAD model for SC20-GN
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets
Lowest to $14.4370
ECAD model for 45985-8212
TE Connectivity
CONN 6POS BLUE PNL MNT
Need more? Email Us
ECAD model for 202758-3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6019 $50.4171
22+ $4.5965 $101.1230
34+ $4.4528 $151.3952
47+ $4.3092 $202.5324
61+ $4.1655 $254.0955
81+ $3.7346 $302.5026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,146 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention